Capital Lighting, Inc. P5094-13 Pendants-Glass Down 762519

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.25 Length 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 4.78 Product Name: One Light Pendant UPC: 785247509492 Category: Pendants Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.25 Length 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 4.78 Product Name: One Light Pendant UPC: 785247509492 Category: Pendants Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5094-13 Pendants-Glass Down - 762519 - Capital Lighting, Inc.
Columbus, OH, USA
P5094-13 Pendants-Glass Down
762519
P5094-13 Pendants-Glass Down 762519
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.25 Length 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 4.78 Product Name: One Light Pendant UPC: 785247509492 Category: Pendants Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.25
Length 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Steel
Weight: 4.78
Product Name: One Light Pendant
UPC: 785247509492
Category: Pendants
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762519
Product Name P5094-13 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details