Capital Lighting, Inc. P5094-45 Pendants-Glass Down 762514

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.25 Length 8.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Green Weight: 4.78 Product Name: One Light Pendant UPC: 785247509454 Category: Pendants Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.25 Length 8.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Green Weight: 4.78 Product Name: One Light Pendant UPC: 785247509454 Category: Pendants Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5094-45 Pendants-Glass Down - 762514 - Capital Lighting, Inc.
Columbus, OH, USA
P5094-45 Pendants-Glass Down
762514
P5094-45 Pendants-Glass Down 762514
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.25 Length 8.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Green Weight: 4.78 Product Name: One Light Pendant UPC: 785247509454 Category: Pendants Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.25
Length 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Dark Green
Weight: 4.78
Product Name: One Light Pendant
UPC: 785247509454
Category: Pendants
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762514
Product Name P5094-45 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details