Capital Lighting, Inc. P5093-10 Pendants-Glass Down 762513

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.25 Length 10.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Brass Weight: 12 Product Name: One Light Pendant UPC: 785247509300 Category: Pendants Glass: Clear Prismatic Safety Rating: Ul Cul Wire: 13'
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.25 Length 10.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Brass Weight: 12 Product Name: One Light Pendant UPC: 785247509300 Category: Pendants Glass: Clear Prismatic Safety Rating: Ul Cul Wire: 13'

Suppliers

Company
Product
Description
Supplier Links
P5093-10 Pendants-Glass Down - 762513 - Capital Lighting, Inc.
Columbus, OH, USA
P5093-10 Pendants-Glass Down
762513
P5093-10 Pendants-Glass Down 762513
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.25 Length 10.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Brass Weight: 12 Product Name: One Light Pendant UPC: 785247509300 Category: Pendants Glass: Clear Prismatic Safety Rating: Ul Cul Wire: 13'

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 10.25
Length 10.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Brass
Weight: 12
Product Name: One Light Pendant
UPC: 785247509300
Category: Pendants
Glass: Clear Prismatic
Safety Rating: Ul Cul
Wire: 13'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762513
Product Name P5093-10 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details