Capital Lighting, Inc. P4023-77 Mid. Chandeliers-Glass Up 762483

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 24.50 Length 24.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Forged Bronze Weight: 25.9 Product Name: Five Light Chandelier UPC: 785247124275 Category: Chandeliers Glass: Amber Linen Textured Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 24.50 Length 24.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Forged Bronze Weight: 25.9 Product Name: Five Light Chandelier UPC: 785247124275 Category: Chandeliers Glass: Amber Linen Textured Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4023-77 Mid. Chandeliers-Glass Up - 762483 - Capital Lighting, Inc.
Columbus, OH, USA
P4023-77 Mid. Chandeliers-Glass Up
762483
P4023-77 Mid. Chandeliers-Glass Up 762483
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 24.50 Length 24.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Forged Bronze Weight: 25.9 Product Name: Five Light Chandelier UPC: 785247124275 Category: Chandeliers Glass: Amber Linen Textured Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 24.50
Length 24.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Forged Bronze
Weight: 25.9
Product Name: Five Light Chandelier
UPC: 785247124275
Category: Chandeliers
Glass: Amber Linen Textured
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762483
Product Name P4023-77 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details