Capital Lighting, Inc. P4024-77 Mid. Chandeliers-Glass Up 762481

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Forged Bronze Weight: 43.1 Product Name: Nine Light Chandelier UPC: 785247124183 Category: Chandeliers Glass: Amber Linen Textured Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Forged Bronze Weight: 43.1 Product Name: Nine Light Chandelier UPC: 785247124183 Category: Chandeliers Glass: Amber Linen Textured Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4024-77 Mid. Chandeliers-Glass Up - 762481 - Capital Lighting, Inc.
Columbus, OH, USA
P4024-77 Mid. Chandeliers-Glass Up
762481
P4024-77 Mid. Chandeliers-Glass Up 762481
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Forged Bronze Weight: 43.1 Product Name: Nine Light Chandelier UPC: 785247124183 Category: Chandeliers Glass: Amber Linen Textured Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 31.25
Height: 36.00
Length 36.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Forged Bronze
Weight: 43.1
Product Name: Nine Light Chandelier
UPC: 785247124183
Category: Chandeliers
Glass: Amber Linen Textured
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762481
Product Name P4024-77 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details