Capital Lighting, Inc. 711-33 Exterior -Hanging 762473

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Cobblestone Product Name: One Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Cobblestone Product Name: One Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
711-33 Exterior -Hanging - 762473 - Capital Lighting, Inc.
Columbus, OH, USA
711-33 Exterior -Hanging
762473
711-33 Exterior -Hanging 762473
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Cobblestone Product Name: One Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.50
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Cobblestone
Product Name: One Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762473
Product Name 711-33 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details