Capital Lighting, Inc. 61310-06 Exterior -Hanging 762466

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 21.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Flemish Weight: 15 Product Name: Four Lights Glass Fl UPC: 689716109810 Shipped Via: Ups Safety Listing: Outdoor Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 21.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Flemish Weight: 15 Product Name: Four Lights Glass Fl UPC: 689716109810 Shipped Via: Ups Safety Listing: Outdoor Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
61310-06 Exterior -Hanging - 762466 - Capital Lighting, Inc.
Columbus, OH, USA
61310-06 Exterior -Hanging
762466
61310-06 Exterior -Hanging 762466
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 21.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Flemish Weight: 15 Product Name: Four Lights Glass Fl UPC: 689716109810 Shipped Via: Ups Safety Listing: Outdoor Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 21.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Flemish
Weight: 15
Product Name: Four Lights Glass Fl
UPC: 689716109810
Shipped Via: Ups
Safety Listing: Outdoor
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762466
Product Name 61310-06 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details