Capital Lighting, Inc. 61814-42 Mid. Chandeliers-Candle 762460

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rust Weight: 34 Product Name: Six Lights Shade UPC: 46335885721 Category: Chandelier Shipped Via: CC Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rust Weight: 34 Product Name: Six Lights Shade UPC: 46335885721 Category: Chandelier Shipped Via: CC Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
61814-42 Mid. Chandeliers-Candle - 762460 - Capital Lighting, Inc.
Columbus, OH, USA
61814-42 Mid. Chandeliers-Candle
762460
61814-42 Mid. Chandeliers-Candle 762460
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rust Weight: 34 Product Name: Six Lights Shade UPC: 46335885721 Category: Chandelier Shipped Via: CC Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Rust
Weight: 34
Product Name: Six Lights Shade
UPC: 46335885721
Category: Chandelier
Shipped Via: CC
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762460
Product Name 61814-42 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details