Capital Lighting, Inc. 133-42 Sconces-Double Candle 762441

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.00 Length 7.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rust Weight: 2 Product Name: Two Lights Wall Sconce UPC: 46335911819 Category: Sconce Shipped Via: Ups Safety Listing: Indoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.00 Length 7.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rust Weight: 2 Product Name: Two Lights Wall Sconce UPC: 46335911819 Category: Sconce Shipped Via: Ups Safety Listing: Indoor

Suppliers

Company
Product
Description
Supplier Links
133-42 Sconces-Double Candle - 762441 - Capital Lighting, Inc.
Columbus, OH, USA
133-42 Sconces-Double Candle
762441
133-42 Sconces-Double Candle 762441
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.00 Length 7.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rust Weight: 2 Product Name: Two Lights Wall Sconce UPC: 46335911819 Category: Sconce Shipped Via: Ups Safety Listing: Indoor

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 7.00
Length 7.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Rust
Weight: 2
Product Name: Two Lights Wall Sconce
UPC: 46335911819
Category: Sconce
Shipped Via: Ups
Safety Listing: Indoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762441
Product Name 133-42 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details