Capital Lighting, Inc. P4114-77 Mid. Chandeliers-Glass Down 762429

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 20.25 Length 20.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Bronze Weight: 13.8 Product Name: Three Light Chandelier UPC: 785247122318 Category: Chandeliers Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 20.25 Length 20.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Bronze Weight: 13.8 Product Name: Three Light Chandelier UPC: 785247122318 Category: Chandeliers Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4114-77 Mid. Chandeliers-Glass Down - 762429 - Capital Lighting, Inc.
Columbus, OH, USA
P4114-77 Mid. Chandeliers-Glass Down
762429
P4114-77 Mid. Chandeliers-Glass Down 762429
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 20.25 Length 20.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Bronze Weight: 13.8 Product Name: Three Light Chandelier UPC: 785247122318 Category: Chandeliers Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 22.25
Height: 20.25
Length 20.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Forged Bronze
Weight: 13.8
Product Name: Three Light Chandelier
UPC: 785247122318
Category: Chandeliers
Glass: Etched Ribbed
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762429
Product Name P4114-77 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details