Capital Lighting, Inc. P4122-42 Large Chandeliers-Glass Shade 762422

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 45.75 Length 45.75 Bulb Type: Medium Qty: 12 Wattage: 75 Finish: Seabrook Weight: 55.7 Product Name: 12 Light Chandelier UPC: 785247122486 Category: Chandeliers Glass: Antique Alabaster Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 45.75 Length 45.75 Bulb Type: Medium Qty: 12 Wattage: 75 Finish: Seabrook Weight: 55.7 Product Name: 12 Light Chandelier UPC: 785247122486 Category: Chandeliers Glass: Antique Alabaster Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4122-42 Large Chandeliers-Glass Shade - 762422 - Capital Lighting, Inc.
Columbus, OH, USA
P4122-42 Large Chandeliers-Glass Shade
762422
P4122-42 Large Chandeliers-Glass Shade 762422
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 45.75 Length 45.75 Bulb Type: Medium Qty: 12 Wattage: 75 Finish: Seabrook Weight: 55.7 Product Name: 12 Light Chandelier UPC: 785247122486 Category: Chandeliers Glass: Antique Alabaster Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 45.75
Length 45.75
Bulb
Type: Medium
Qty: 12
Wattage: 75
Finish: Seabrook
Weight: 55.7
Product Name: 12 Light Chandelier
UPC: 785247122486
Category: Chandeliers
Glass: Antique Alabaster
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762422
Product Name P4122-42 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details