Capital Lighting, Inc. P4115-77 Mid. Chandeliers-Glass Up 762421

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Forged Bronze Weight: 21.1 Product Name: Five Light Chandelier UPC: 785247122301 Category: Chandeliers Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Forged Bronze Weight: 21.1 Product Name: Five Light Chandelier UPC: 785247122301 Category: Chandeliers Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4115-77 Mid. Chandeliers-Glass Up - 762421 - Capital Lighting, Inc.
Columbus, OH, USA
P4115-77 Mid. Chandeliers-Glass Up
762421
P4115-77 Mid. Chandeliers-Glass Up 762421
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Forged Bronze Weight: 21.1 Product Name: Five Light Chandelier UPC: 785247122301 Category: Chandeliers Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 20.00
Length 20.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Forged Bronze
Weight: 21.1
Product Name: Five Light Chandelier
UPC: 785247122301
Category: Chandeliers
Glass: Etched Ribbed
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762421
Product Name P4115-77 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details