Capital Lighting, Inc. P4116-77 Mid. Chandeliers-Glass Up 762420

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 27.50 Length 27.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Forged Bronze Weight: 37.6 Product Name: Nine Light Chandelier UPC: 785247122295 Category: Chandeliers Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 27.50 Length 27.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Forged Bronze Weight: 37.6 Product Name: Nine Light Chandelier UPC: 785247122295 Category: Chandeliers Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4116-77 Mid. Chandeliers-Glass Up - 762420 - Capital Lighting, Inc.
Columbus, OH, USA
P4116-77 Mid. Chandeliers-Glass Up
762420
P4116-77 Mid. Chandeliers-Glass Up 762420
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 27.50 Length 27.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Forged Bronze Weight: 37.6 Product Name: Nine Light Chandelier UPC: 785247122295 Category: Chandeliers Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 27.50
Length 27.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Forged Bronze
Weight: 37.6
Product Name: Nine Light Chandelier
UPC: 785247122295
Category: Chandeliers
Glass: Etched Ribbed
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762420
Product Name P4116-77 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details