Capital Lighting, Inc. P4113-77 Island/Pool Table-2 Light Bar 762408

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 36.25 Length 36.25 Extension: 21.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Forged Bronze Weight: 27 Product Name: Two Light Chandelier UPC: 785247122332 Category: Chandeliers Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 36.25 Length 36.25 Extension: 21.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Forged Bronze Weight: 27 Product Name: Two Light Chandelier UPC: 785247122332 Category: Chandeliers Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4113-77 Island/Pool Table-2 Light Bar - 762408 - Capital Lighting, Inc.
Columbus, OH, USA
P4113-77 Island/Pool Table-2 Light Bar
762408
P4113-77 Island/Pool Table-2 Light Bar 762408
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 36.25 Length 36.25 Extension: 21.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Forged Bronze Weight: 27 Product Name: Two Light Chandelier UPC: 785247122332 Category: Chandeliers Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 36.25
Length 36.25
Extension: 21.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Forged Bronze
Weight: 27
Product Name: Two Light Chandelier
UPC: 785247122332
Category: Chandeliers
Glass: Etched Ribbed
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762408
Product Name P4113-77 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2410006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details