Capital Lighting, Inc. P4058-84 Mini Chandeliers-Glass Shade 762406

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Espresso Weight: 13.2 Product Name: Three Light Chandelier UPC: 785247122516 Category: Chandeliers Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Espresso Weight: 13.2 Product Name: Three Light Chandelier UPC: 785247122516 Category: Chandeliers Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4058-84 Mini Chandeliers-Glass Shade - 762406 - Capital Lighting, Inc.
Columbus, OH, USA
P4058-84 Mini Chandeliers-Glass Shade
762406
P4058-84 Mini Chandeliers-Glass Shade 762406
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Espresso Weight: 13.2 Product Name: Three Light Chandelier UPC: 785247122516 Category: Chandeliers Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 18.00
Length 18.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Espresso
Weight: 13.2
Product Name: Three Light Chandelier
UPC: 785247122516
Category: Chandeliers
Glass: Etched Watermark
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762406
Product Name P4058-84 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details