Capital Lighting, Inc. P4055-84 Mid. Chandeliers-Glass Up 762404

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Espresso Weight: 23.1 Product Name: Five Light Chandelier UPC: 785247122981 Category: Chandeliers Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Espresso Weight: 23.1 Product Name: Five Light Chandelier UPC: 785247122981 Category: Chandeliers Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4055-84 Mid. Chandeliers-Glass Up - 762404 - Capital Lighting, Inc.
Columbus, OH, USA
P4055-84 Mid. Chandeliers-Glass Up
762404
P4055-84 Mid. Chandeliers-Glass Up 762404
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Espresso Weight: 23.1 Product Name: Five Light Chandelier UPC: 785247122981 Category: Chandeliers Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 24.00
Length 24.00
Bulb
Type: Medium
Qty: 5
Wattage: 75
Finish: Espresso
Weight: 23.1
Product Name: Five Light Chandelier
UPC: 785247122981
Category: Chandeliers
Glass: Etched Watermark
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762404
Product Name P4055-84 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details