Capital Lighting, Inc. P4060-84 Mid. Chandeliers-Glass Up 762401

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Espresso Weight: 27.5 Product Name: Six Light Chandelier UPC: 785247122547 Category: Chandeliers Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Espresso Weight: 27.5 Product Name: Six Light Chandelier UPC: 785247122547 Category: Chandeliers Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4060-84 Mid. Chandeliers-Glass Up - 762401 - Capital Lighting, Inc.
Columbus, OH, USA
P4060-84 Mid. Chandeliers-Glass Up
762401
P4060-84 Mid. Chandeliers-Glass Up 762401
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Espresso Weight: 27.5 Product Name: Six Light Chandelier UPC: 785247122547 Category: Chandeliers Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 27.00
Length 27.00
Bulb
Type: Medium
Qty: 6
Wattage: 75
Finish: Espresso
Weight: 27.5
Product Name: Six Light Chandelier
UPC: 785247122547
Category: Chandeliers
Glass: Etched Watermark
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762401
Product Name P4060-84 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details