PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 31.50
Length 31.50
Bulb
Type: Medium
Qty: 9
Wattage: 75
Finish: Espresso
Weight: 39.16
Product Name: Nine Light Chandelier
UPC: 785247122554
Category: Chandeliers
Glass: Etched Watermark
Safety Rating: Ul Cul
Wire: 15'
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 762400 |
| Product Name | P4061-84 Mid. Chandeliers-Glass Up |
| Application | Residential |