Capital Lighting, Inc. P4020-30 Mid. Chandeliers-Glass Up 762385

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 16.50 Length 16.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Textured White Weight: 19 Product Name: Four Light Chandelier UPC: 785247402038 Category: Chandeliers Glass: Tiffany Art Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 16.50 Length 16.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Textured White Weight: 19 Product Name: Four Light Chandelier UPC: 785247402038 Category: Chandeliers Glass: Tiffany Art Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4020-30 Mid. Chandeliers-Glass Up - 762385 - Capital Lighting, Inc.
Columbus, OH, USA
P4020-30 Mid. Chandeliers-Glass Up
762385
P4020-30 Mid. Chandeliers-Glass Up 762385
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 16.50 Length 16.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Textured White Weight: 19 Product Name: Four Light Chandelier UPC: 785247402038 Category: Chandeliers Glass: Tiffany Art Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 16.50
Length 16.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Textured White
Weight: 19
Product Name: Four Light Chandelier
UPC: 785247402038
Category: Chandeliers
Glass: Tiffany Art
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762385
Product Name P4020-30 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details