Capital Lighting, Inc. P4010-42 Mid. Chandeliers-Glass Up 762384

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Seabrook Weight: 28.5 Product Name: Five Light Chandelier UPC: 785247112951 Category: Chandeliers Glass: Antique Alabaster Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Seabrook Weight: 28.5 Product Name: Five Light Chandelier UPC: 785247112951 Category: Chandeliers Glass: Antique Alabaster Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4010-42 Mid. Chandeliers-Glass Up - 762384 - Capital Lighting, Inc.
Columbus, OH, USA
P4010-42 Mid. Chandeliers-Glass Up
762384
P4010-42 Mid. Chandeliers-Glass Up 762384
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Seabrook Weight: 28.5 Product Name: Five Light Chandelier UPC: 785247112951 Category: Chandeliers Glass: Antique Alabaster Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 26.75
Height: 28.00
Length 28.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Seabrook
Weight: 28.5
Product Name: Five Light Chandelier
UPC: 785247112951
Category: Chandeliers
Glass: Antique Alabaster
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762384
Product Name P4010-42 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details