Capital Lighting, Inc. P4157-84 Mid. Chandeliers-Candle 762361

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.25 Length 26.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Espresso Weight: 15 Product Name: Five Light Chandelier UPC: 785247116171 Category: Chandeliers Glass: Faux Rock Crystal Drops Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.25 Length 26.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Espresso Weight: 15 Product Name: Five Light Chandelier UPC: 785247116171 Category: Chandeliers Glass: Faux Rock Crystal Drops Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4157-84 Mid. Chandeliers-Candle - 762361 - Capital Lighting, Inc.
Columbus, OH, USA
P4157-84 Mid. Chandeliers-Candle
762361
P4157-84 Mid. Chandeliers-Candle 762361
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.25 Length 26.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Espresso Weight: 15 Product Name: Five Light Chandelier UPC: 785247116171 Category: Chandeliers Glass: Faux Rock Crystal Drops Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 26.25
Length 26.25
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Espresso
Weight: 15
Product Name: Five Light Chandelier
UPC: 785247116171
Category: Chandeliers
Glass: Faux Rock Crystal Drops
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762361
Product Name P4157-84 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details