Capital Lighting, Inc. P4200-84 Mid. Chandeliers-Glass Down 762360

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Espresso Weight: 16.5 Product Name: Three Light Chandelier UPC: 785247119578 Category: Chandeliers Glass: Weathered Sandstone Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Espresso Weight: 16.5 Product Name: Three Light Chandelier UPC: 785247119578 Category: Chandeliers Glass: Weathered Sandstone Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4200-84 Mid. Chandeliers-Glass Down - 762360 - Capital Lighting, Inc.
Columbus, OH, USA
P4200-84 Mid. Chandeliers-Glass Down
762360
P4200-84 Mid. Chandeliers-Glass Down 762360
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Espresso Weight: 16.5 Product Name: Three Light Chandelier UPC: 785247119578 Category: Chandeliers Glass: Weathered Sandstone Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 18.00
Length 18.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Espresso
Weight: 16.5
Product Name: Three Light Chandelier
UPC: 785247119578
Category: Chandeliers
Glass: Weathered Sandstone
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762360
Product Name P4200-84 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details