Capital Lighting, Inc. P4129-92C Large Chandeliers-Glass Shade 762348

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 37.50 Length 37.50 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Old Iron Crackle Weight: 105.6 Product Name: 12 Light Chandelier UPC: 785247116492 Category: Chandeliers Glass: Etched Umber Mist Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 37.50 Length 37.50 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Old Iron Crackle Weight: 105.6 Product Name: 12 Light Chandelier UPC: 785247116492 Category: Chandeliers Glass: Etched Umber Mist Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4129-92C Large Chandeliers-Glass Shade - 762348 - Capital Lighting, Inc.
Columbus, OH, USA
P4129-92C Large Chandeliers-Glass Shade
762348
P4129-92C Large Chandeliers-Glass Shade 762348
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 37.50 Length 37.50 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Old Iron Crackle Weight: 105.6 Product Name: 12 Light Chandelier UPC: 785247116492 Category: Chandeliers Glass: Etched Umber Mist Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 37.50
Length 37.50
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Old Iron Crackle
Weight: 105.6
Product Name: 12 Light Chandelier
UPC: 785247116492
Category: Chandeliers
Glass: Etched Umber Mist
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762348
Product Name P4129-92C Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details