Capital Lighting, Inc. P4091-55 Mid. Chandeliers-Glass Up 762346

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 34.50 Length 34.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Tuscany Crackle Weight: 44 Product Name: Five Light Chandelier UPC: 785247116393 Category: Chandeliers Glass: Antique Seeded Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 34.50 Length 34.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Tuscany Crackle Weight: 44 Product Name: Five Light Chandelier UPC: 785247116393 Category: Chandeliers Glass: Antique Seeded Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4091-55 Mid. Chandeliers-Glass Up - 762346 - Capital Lighting, Inc.
Columbus, OH, USA
P4091-55 Mid. Chandeliers-Glass Up
762346
P4091-55 Mid. Chandeliers-Glass Up 762346
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 34.50 Length 34.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Tuscany Crackle Weight: 44 Product Name: Five Light Chandelier UPC: 785247116393 Category: Chandeliers Glass: Antique Seeded Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 34.50
Length 34.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Tuscany Crackle
Weight: 44
Product Name: Five Light Chandelier
UPC: 785247116393
Category: Chandeliers
Glass: Antique Seeded
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762346
Product Name P4091-55 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details