Capital Lighting, Inc. P4126-92C Mid. Chandeliers-Glass Up 762345

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.25 Length 27.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Old Iron Crackle Weight: 48.4 Product Name: Five Light Chandelier UPC: 785247116485 Category: Chandeliers Glass: Etched Umber Mist Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.25 Length 27.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Old Iron Crackle Weight: 48.4 Product Name: Five Light Chandelier UPC: 785247116485 Category: Chandeliers Glass: Etched Umber Mist Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4126-92C Mid. Chandeliers-Glass Up - 762345 - Capital Lighting, Inc.
Columbus, OH, USA
P4126-92C Mid. Chandeliers-Glass Up
762345
P4126-92C Mid. Chandeliers-Glass Up 762345
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.25 Length 27.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Old Iron Crackle Weight: 48.4 Product Name: Five Light Chandelier UPC: 785247116485 Category: Chandeliers Glass: Etched Umber Mist Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 27.25
Length 27.25
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Old Iron Crackle
Weight: 48.4
Product Name: Five Light Chandelier
UPC: 785247116485
Category: Chandeliers
Glass: Etched Umber Mist
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762345
Product Name P4126-92C Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details