Capital Lighting, Inc. P4128-92C Mid. Chandeliers-Glass Up 762342

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.50 Length 35.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Old Iron Crackle Weight: 81.4 Product Name: Nine Light Chandelier UPC: 785247116539 Category: Chandeliers Glass: Etched Umber Mist Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.50 Length 35.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Old Iron Crackle Weight: 81.4 Product Name: Nine Light Chandelier UPC: 785247116539 Category: Chandeliers Glass: Etched Umber Mist Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4128-92C Mid. Chandeliers-Glass Up - 762342 - Capital Lighting, Inc.
Columbus, OH, USA
P4128-92C Mid. Chandeliers-Glass Up
762342
P4128-92C Mid. Chandeliers-Glass Up 762342
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.50 Length 35.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Old Iron Crackle Weight: 81.4 Product Name: Nine Light Chandelier UPC: 785247116539 Category: Chandeliers Glass: Etched Umber Mist Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 35.50
Length 35.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Old Iron Crackle
Weight: 81.4
Product Name: Nine Light Chandelier
UPC: 785247116539
Category: Chandeliers
Glass: Etched Umber Mist
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762342
Product Name P4128-92C Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details