Capital Lighting, Inc. P4087-55 Large Chandeliers-Glass Shade 762341

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 40.00 Length 40.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Tuscany Crackle Weight: 81.4 Product Name: Nine Light Chandelier UPC: 785247119226 Category: Chandeliers Glass: Antique Seeded Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 40.00 Length 40.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Tuscany Crackle Weight: 81.4 Product Name: Nine Light Chandelier UPC: 785247119226 Category: Chandeliers Glass: Antique Seeded Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4087-55 Large Chandeliers-Glass Shade - 762341 - Capital Lighting, Inc.
Columbus, OH, USA
P4087-55 Large Chandeliers-Glass Shade
762341
P4087-55 Large Chandeliers-Glass Shade 762341
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 40.00 Length 40.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Tuscany Crackle Weight: 81.4 Product Name: Nine Light Chandelier UPC: 785247119226 Category: Chandeliers Glass: Antique Seeded Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 40.00
Length 40.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Tuscany Crackle
Weight: 81.4
Product Name: Nine Light Chandelier
UPC: 785247119226
Category: Chandeliers
Glass: Antique Seeded
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762341
Product Name P4087-55 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details