Capital Lighting, Inc. P4092-55 Mid. Chandeliers-Glass Up 762340

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 37.00 Length 37.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Tuscany Crackle Weight: 46.2 Product Name: Six Light Chandelier UPC: 785247116416 Category: Chandeliers Glass: Antique Seeded Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 37.00 Length 37.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Tuscany Crackle Weight: 46.2 Product Name: Six Light Chandelier UPC: 785247116416 Category: Chandeliers Glass: Antique Seeded Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4092-55 Mid. Chandeliers-Glass Up - 762340 - Capital Lighting, Inc.
Columbus, OH, USA
P4092-55 Mid. Chandeliers-Glass Up
762340
P4092-55 Mid. Chandeliers-Glass Up 762340
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 37.00 Length 37.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Tuscany Crackle Weight: 46.2 Product Name: Six Light Chandelier UPC: 785247116416 Category: Chandeliers Glass: Antique Seeded Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 37.00
Length 37.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Tuscany Crackle
Weight: 46.2
Product Name: Six Light Chandelier
UPC: 785247116416
Category: Chandeliers
Glass: Antique Seeded
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762340
Product Name P4092-55 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details