Capital Lighting, Inc. P4202-84 Mid. Chandeliers-Glass Up 762339

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Espresso Weight: 49.9 Product Name: Six Light Chandelier UPC: 785247119516 Category: Chandeliers Glass: Weathered Sandstone Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Espresso Weight: 49.9 Product Name: Six Light Chandelier UPC: 785247119516 Category: Chandeliers Glass: Weathered Sandstone Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4202-84 Mid. Chandeliers-Glass Up - 762339 - Capital Lighting, Inc.
Columbus, OH, USA
P4202-84 Mid. Chandeliers-Glass Up
762339
P4202-84 Mid. Chandeliers-Glass Up 762339
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Espresso Weight: 49.9 Product Name: Six Light Chandelier UPC: 785247119516 Category: Chandeliers Glass: Weathered Sandstone Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 32.00
Length 32.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Espresso
Weight: 49.9
Product Name: Six Light Chandelier
UPC: 785247119516
Category: Chandeliers
Glass: Weathered Sandstone
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762339
Product Name P4202-84 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details