Capital Lighting, Inc. P4202-91C Mid. Chandeliers-Glass Up 762337

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Biscay Crackle Weight: 49.9 Product Name: Six Light Chandelier UPC: 785247119523 Category: Chandeliers Glass: Weathered Sandstone Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Biscay Crackle Weight: 49.9 Product Name: Six Light Chandelier UPC: 785247119523 Category: Chandeliers Glass: Weathered Sandstone Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4202-91C Mid. Chandeliers-Glass Up - 762337 - Capital Lighting, Inc.
Columbus, OH, USA
P4202-91C Mid. Chandeliers-Glass Up
762337
P4202-91C Mid. Chandeliers-Glass Up 762337
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Biscay Crackle Weight: 49.9 Product Name: Six Light Chandelier UPC: 785247119523 Category: Chandeliers Glass: Weathered Sandstone Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 32.00
Length 32.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Biscay Crackle
Weight: 49.9
Product Name: Six Light Chandelier
UPC: 785247119523
Category: Chandeliers
Glass: Weathered Sandstone
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762337
Product Name P4202-91C Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2499691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details