Capital Lighting, Inc. P4046-33 Mid. Chandeliers-Glass Down 762329

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 17.25 Length 17.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cobblestone Weight: 16 Product Name: Three Light Chandelier UPC: 785247404612 Category: Chandeliers Glass: Etched Alabaster Style Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 17.25 Length 17.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cobblestone Weight: 16 Product Name: Three Light Chandelier UPC: 785247404612 Category: Chandeliers Glass: Etched Alabaster Style Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4046-33 Mid. Chandeliers-Glass Down - 762329 - Capital Lighting, Inc.
Columbus, OH, USA
P4046-33 Mid. Chandeliers-Glass Down
762329
P4046-33 Mid. Chandeliers-Glass Down 762329
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 17.25 Length 17.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cobblestone Weight: 16 Product Name: Three Light Chandelier UPC: 785247404612 Category: Chandeliers Glass: Etched Alabaster Style Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 22.75
Height: 17.25
Length 17.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Cobblestone
Weight: 16
Product Name: Three Light Chandelier
UPC: 785247404612
Category: Chandeliers
Glass: Etched Alabaster Style
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762329
Product Name P4046-33 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details