Capital Lighting, Inc. P7102-10EB Sconces-Pocket 762299

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 11.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Polished Brass Weight: 4 Product Name: Two Light Sconce UPC: 785247710225 Category: Sconces Glass: Satin Opal Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 11.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Polished Brass Weight: 4 Product Name: Two Light Sconce UPC: 785247710225 Category: Sconces Glass: Satin Opal Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7102-10EB Sconces-Pocket - 762299 - Capital Lighting, Inc.
Columbus, OH, USA
P7102-10EB Sconces-Pocket
762299
P7102-10EB Sconces-Pocket 762299
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 11.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Polished Brass Weight: 4 Product Name: Two Light Sconce UPC: 785247710225 Category: Sconces Glass: Satin Opal Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 11.00
Extension: 4
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Polished Brass
Weight: 4
Product Name: Two Light Sconce
UPC: 785247710225
Category: Sconces
Glass: Satin Opal
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762299
Product Name P7102-10EB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details