Capital Lighting, Inc. P3893-30 Sconces-Pocket 762272

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Weight: 2.5 Product Name: Two Light Sconce UPC: 785247389308 Category: Sconces Glass: White Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Weight: 2.5 Product Name: Two Light Sconce UPC: 785247389308 Category: Sconces Glass: White Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3893-30 Sconces-Pocket - 762272 - Capital Lighting, Inc.
Columbus, OH, USA
P3893-30 Sconces-Pocket
762272
P3893-30 Sconces-Pocket 762272
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Weight: 2.5 Product Name: Two Light Sconce UPC: 785247389308 Category: Sconces Glass: White Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.00
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: White
Weight: 2.5
Product Name: Two Light Sconce
UPC: 785247389308
Category: Sconces
Glass: White
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762272
Product Name P3893-30 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details