Capital Lighting, Inc. P7126-10 Sconces-Pocket 762269

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 7.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 5 Product Name: One Light Sconce UPC: 785247712601 Category: Sconces Glass: Clear Prismatic Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 7.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 5 Product Name: One Light Sconce UPC: 785247712601 Category: Sconces Glass: Clear Prismatic Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7126-10 Sconces-Pocket - 762269 - Capital Lighting, Inc.
Columbus, OH, USA
P7126-10 Sconces-Pocket
762269
P7126-10 Sconces-Pocket 762269
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 7.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 5 Product Name: One Light Sconce UPC: 785247712601 Category: Sconces Glass: Clear Prismatic Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 7.75
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Brass
Weight: 5
Product Name: One Light Sconce
UPC: 785247712601
Category: Sconces
Glass: Clear Prismatic
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762269
Product Name P7126-10 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details