Capital Lighting, Inc. P7123-60 Sconces-Pocket 762267

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 1.37 Product Name: One Light Sconce UPC: 785247712328 Category: Sconces Glass: White Acrylic Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 1.37 Product Name: One Light Sconce UPC: 785247712328 Category: Sconces Glass: White Acrylic Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7123-60 Sconces-Pocket - 762267 - Capital Lighting, Inc.
Columbus, OH, USA
P7123-60 Sconces-Pocket
762267
P7123-60 Sconces-Pocket 762267
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 1.37 Product Name: One Light Sconce UPC: 785247712328 Category: Sconces Glass: White Acrylic Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Weight: 1.37
Product Name: One Light Sconce
UPC: 785247712328
Category: Sconces
Glass: White Acrylic
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762267
Product Name P7123-60 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details