Capital Lighting, Inc. P7136-30 Sconces-Pocket 762266

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 5.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 3.31 Product Name: One Light Sconce UPC: 785247713615 Category: Sconces Glass: Etched Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 5.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 3.31 Product Name: One Light Sconce UPC: 785247713615 Category: Sconces Glass: Etched Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7136-30 Sconces-Pocket - 762266 - Capital Lighting, Inc.
Columbus, OH, USA
P7136-30 Sconces-Pocket
762266
P7136-30 Sconces-Pocket 762266
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 5.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 3.31 Product Name: One Light Sconce UPC: 785247713615 Category: Sconces Glass: Etched Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 5.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Weight: 3.31
Product Name: One Light Sconce
UPC: 785247713615
Category: Sconces
Glass: Etched
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762266
Product Name P7136-30 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details