Capital Lighting, Inc. P7112-30 Sconces-Pocket 762263

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 3.66 Product Name: One Light Sconce UPC: 785247711239 Category: Sconces Glass: White Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 3.66 Product Name: One Light Sconce UPC: 785247711239 Category: Sconces Glass: White Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7112-30 Sconces-Pocket - 762263 - Capital Lighting, Inc.
Columbus, OH, USA
P7112-30 Sconces-Pocket
762263
P7112-30 Sconces-Pocket 762263
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 3.66 Product Name: One Light Sconce UPC: 785247711239 Category: Sconces Glass: White Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 5.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Weight: 3.66
Product Name: One Light Sconce
UPC: 785247711239
Category: Sconces
Glass: White
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762263
Product Name P7112-30 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details