Capital Lighting, Inc. P7113-30 Sconces-Pocket 762261

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.00 Extension: 6 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Weight: 3.93 Product Name: One Light Sconce UPC: 785247711338 Category: Sconces Glass: White Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.00 Extension: 6 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Weight: 3.93 Product Name: One Light Sconce UPC: 785247711338 Category: Sconces Glass: White Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7113-30 Sconces-Pocket - 762261 - Capital Lighting, Inc.
Columbus, OH, USA
P7113-30 Sconces-Pocket
762261
P7113-30 Sconces-Pocket 762261
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.00 Extension: 6 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Weight: 3.93 Product Name: One Light Sconce UPC: 785247711338 Category: Sconces Glass: White Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 5.00
Extension: 6
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: White
Weight: 3.93
Product Name: One Light Sconce
UPC: 785247711338
Category: Sconces
Glass: White
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762261
Product Name P7113-30 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details