Capital Lighting, Inc. P5040-42 Mini Pendants-Rod 762258

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 6.75 Length 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Seabrook Weight: 7 Product Name: One Light Mini Pendant UPC: 785247113002 Category: Pendants Mini Pendants Glass: Antique Alabaster Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 6.75 Length 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Seabrook Weight: 7 Product Name: One Light Mini Pendant UPC: 785247113002 Category: Pendants Mini Pendants Glass: Antique Alabaster Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5040-42 Mini Pendants-Rod - 762258 - Capital Lighting, Inc.
Columbus, OH, USA
P5040-42 Mini Pendants-Rod
762258
P5040-42 Mini Pendants-Rod 762258
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 6.75 Length 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Seabrook Weight: 7 Product Name: One Light Mini Pendant UPC: 785247113002 Category: Pendants Mini Pendants Glass: Antique Alabaster Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 6.75
Length 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Seabrook
Weight: 7
Product Name: One Light Mini Pendant
UPC: 785247113002
Category: Pendants Mini Pendants
Glass: Antique Alabaster
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762258
Product Name P5040-42 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details