Capital Lighting, Inc. P5020-46 Mini Pendants-Rod 762252

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 27.75 Length 27.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Bronze Weight: 11 Product Name: One Light Mini Pendant UPC: 785247502011 Category: Pendants Mini Pendants Glass: Light Honey Art Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 27.75 Length 27.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Bronze Weight: 11 Product Name: One Light Mini Pendant UPC: 785247502011 Category: Pendants Mini Pendants Glass: Light Honey Art Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P5020-46 Mini Pendants-Rod - 762252 - Capital Lighting, Inc.
Columbus, OH, USA
P5020-46 Mini Pendants-Rod
762252
P5020-46 Mini Pendants-Rod 762252
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 27.75 Length 27.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Bronze Weight: 11 Product Name: One Light Mini Pendant UPC: 785247502011 Category: Pendants Mini Pendants Glass: Light Honey Art Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 27.75
Length 27.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Bronze
Weight: 11
Product Name: One Light Mini Pendant
UPC: 785247502011
Category: Pendants Mini Pendants
Glass: Light Honey Art
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762252
Product Name P5020-46 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details