Capital Lighting, Inc. P7190-30EB Sconces-Pocket 762241

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: White Weight: 3.3 Product Name: Two Light Sconce UPC: 785247719037 Category: Sconces Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: White Weight: 3.3 Product Name: Two Light Sconce UPC: 785247719037 Category: Sconces Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7190-30EB Sconces-Pocket - 762241 - Capital Lighting, Inc.
Columbus, OH, USA
P7190-30EB Sconces-Pocket
762241
P7190-30EB Sconces-Pocket 762241
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: White Weight: 3.3 Product Name: Two Light Sconce UPC: 785247719037 Category: Sconces Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.00
Extension: 4
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: White
Weight: 3.3
Product Name: Two Light Sconce
UPC: 785247719037
Category: Sconces
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762241
Product Name P7190-30EB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details