Capital Lighting, Inc. P5002-88 Mini Pendants-Rod 762238

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 7.75 Length 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Weight: 5 Product Name: One Light Mini Pendant UPC: 785247125906 Category: Pendants Glass: Etched Light Topaz Wave Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 7.75 Length 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Weight: 5 Product Name: One Light Mini Pendant UPC: 785247125906 Category: Pendants Glass: Etched Light Topaz Wave Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P5002-88 Mini Pendants-Rod - 762238 - Capital Lighting, Inc.
Columbus, OH, USA
P5002-88 Mini Pendants-Rod
762238
P5002-88 Mini Pendants-Rod 762238
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 7.75 Length 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Weight: 5 Product Name: One Light Mini Pendant UPC: 785247125906 Category: Pendants Glass: Etched Light Topaz Wave Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 7.75
Length 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Heirloom
Weight: 5
Product Name: One Light Mini Pendant
UPC: 785247125906
Category: Pendants
Glass: Etched Light Topaz Wave
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762238
Product Name P5002-88 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details