Capital Lighting, Inc. P5000-84 Mini Pendants-Rod 762231

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Espresso Weight: 7.92 Product Name: One Light Pendant UPC: 785247122974 Category: Pendants Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Espresso Weight: 7.92 Product Name: One Light Pendant UPC: 785247122974 Category: Pendants Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P5000-84 Mini Pendants-Rod - 762231 - Capital Lighting, Inc.
Columbus, OH, USA
P5000-84 Mini Pendants-Rod
762231
P5000-84 Mini Pendants-Rod 762231
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Espresso Weight: 7.92 Product Name: One Light Pendant UPC: 785247122974 Category: Pendants Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 9.00
Length 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Espresso
Weight: 7.92
Product Name: One Light Pendant
UPC: 785247122974
Category: Pendants
Glass: Etched Watermark
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762231
Product Name P5000-84 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details