Capital Lighting, Inc. P5001-84 Mini Pendants-Rod 762230

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Espresso Weight: 9.9 Product Name: One Light Pendant UPC: 785247123049 Category: Pendants Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Espresso Weight: 9.9 Product Name: One Light Pendant UPC: 785247123049 Category: Pendants Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P5001-84 Mini Pendants-Rod - 762230 - Capital Lighting, Inc.
Columbus, OH, USA
P5001-84 Mini Pendants-Rod
762230
P5001-84 Mini Pendants-Rod 762230
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Espresso Weight: 9.9 Product Name: One Light Pendant UPC: 785247123049 Category: Pendants Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.00
Length 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Espresso
Weight: 9.9
Product Name: One Light Pendant
UPC: 785247123049
Category: Pendants
Glass: Etched Watermark
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762230
Product Name P5001-84 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details