Capital Lighting, Inc. P5067-09 Mini Pendants-Chain 762223

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.75 Length 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 10.2 Product Name: One Light Pendant UPC: 785247118366 Category: Pendants Glass: Swirled Alabaster Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.75 Length 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 10.2 Product Name: One Light Pendant UPC: 785247118366 Category: Pendants Glass: Swirled Alabaster Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P5067-09 Mini Pendants-Chain - 762223 - Capital Lighting, Inc.
Columbus, OH, USA
P5067-09 Mini Pendants-Chain
762223
P5067-09 Mini Pendants-Chain 762223
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.75 Length 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 10.2 Product Name: One Light Pendant UPC: 785247118366 Category: Pendants Glass: Swirled Alabaster Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.75
Length 9.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 10.2
Product Name: One Light Pendant
UPC: 785247118366
Category: Pendants
Glass: Swirled Alabaster
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762223
Product Name P5067-09 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details