Capital Lighting, Inc. P5013-09 Pendants-Glass Down 762222

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 7.9 Product Name: One Light Pendant UPC: 785247118489 Category: Pendants Glass: Satin Opal Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 7.9 Product Name: One Light Pendant UPC: 785247118489 Category: Pendants Glass: Satin Opal Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5013-09 Pendants-Glass Down - 762222 - Capital Lighting, Inc.
Columbus, OH, USA
P5013-09 Pendants-Glass Down
762222
P5013-09 Pendants-Glass Down 762222
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 7.9 Product Name: One Light Pendant UPC: 785247118489 Category: Pendants Glass: Satin Opal Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.00
Length 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 7.9
Product Name: One Light Pendant
UPC: 785247118489
Category: Pendants
Glass: Satin Opal
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762222
Product Name P5013-09 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details