Capital Lighting, Inc. P5090-09 Pendants-Glass Down 762220

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.25 Length 11.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Weight: 10.5 Product Name: One Light Pendant UPC: 785247117468 Category: Pendants Glass: Etched Alabaster Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.25 Length 11.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Weight: 10.5 Product Name: One Light Pendant UPC: 785247117468 Category: Pendants Glass: Etched Alabaster Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P5090-09 Pendants-Glass Down - 762220 - Capital Lighting, Inc.
Columbus, OH, USA
P5090-09 Pendants-Glass Down
762220
P5090-09 Pendants-Glass Down 762220
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.25 Length 11.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Weight: 10.5 Product Name: One Light Pendant UPC: 785247117468 Category: Pendants Glass: Etched Alabaster Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 11.25
Length 11.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brushed Nickel
Weight: 10.5
Product Name: One Light Pendant
UPC: 785247117468
Category: Pendants
Glass: Etched Alabaster
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762220
Product Name P5090-09 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details