Capital Lighting, Inc. P5077-77 Mini Pendants-Rod 762215

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Bronze Weight: 6.1 Product Name: One Light Mini Pendant UPC: 785247124282 Category: Pendants Mini Pendants Glass: Amber Linen Textured Safety Rating: Ul Cul Wire: 6'
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Bronze Weight: 6.1 Product Name: One Light Mini Pendant UPC: 785247124282 Category: Pendants Mini Pendants Glass: Amber Linen Textured Safety Rating: Ul Cul Wire: 6'

Suppliers

Company
Product
Description
Supplier Links
P5077-77 Mini Pendants-Rod - 762215 - Capital Lighting, Inc.
Columbus, OH, USA
P5077-77 Mini Pendants-Rod
762215
P5077-77 Mini Pendants-Rod 762215
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Bronze Weight: 6.1 Product Name: One Light Mini Pendant UPC: 785247124282 Category: Pendants Mini Pendants Glass: Amber Linen Textured Safety Rating: Ul Cul Wire: 6'

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 10.00
Length 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Forged Bronze
Weight: 6.1
Product Name: One Light Mini Pendant
UPC: 785247124282
Category: Pendants Mini Pendants
Glass: Amber Linen Textured
Safety Rating: Ul Cul
Wire: 6'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762215
Product Name P5077-77 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details