Capital Lighting, Inc. P5070-09 Mini Pendants-Rod 762212

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 63.00 Length 63.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.5 Product Name: One Light Mini Pendant UPC: 785247124411 Category: Pendants Mini Pendants Glass: Etched White Opal Safety Rating: Ul Cul Wire: 6'
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 63.00 Length 63.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.5 Product Name: One Light Mini Pendant UPC: 785247124411 Category: Pendants Mini Pendants Glass: Etched White Opal Safety Rating: Ul Cul Wire: 6'

Suppliers

Company
Product
Description
Supplier Links
P5070-09 Mini Pendants-Rod - 762212 - Capital Lighting, Inc.
Columbus, OH, USA
P5070-09 Mini Pendants-Rod
762212
P5070-09 Mini Pendants-Rod 762212
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 63.00 Length 63.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.5 Product Name: One Light Mini Pendant UPC: 785247124411 Category: Pendants Mini Pendants Glass: Etched White Opal Safety Rating: Ul Cul Wire: 6'

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 63.00
Length 63.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 3.5
Product Name: One Light Mini Pendant
UPC: 785247124411
Category: Pendants Mini Pendants
Glass: Etched White Opal
Safety Rating: Ul Cul
Wire: 6'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762212
Product Name P5070-09 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details