Capital Lighting, Inc. P5043-20 Mini Pendants-Rod 762210

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Bronze Weight: 5.5 Product Name: One Light Mini Pendant UPC: 785247124558 Category: Pendants Mini Pendants Glass: Etched Opal Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Bronze Weight: 5.5 Product Name: One Light Mini Pendant UPC: 785247124558 Category: Pendants Mini Pendants Glass: Etched Opal Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5043-20 Mini Pendants-Rod - 762210 - Capital Lighting, Inc.
Columbus, OH, USA
P5043-20 Mini Pendants-Rod
762210
P5043-20 Mini Pendants-Rod 762210
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Bronze Weight: 5.5 Product Name: One Light Mini Pendant UPC: 785247124558 Category: Pendants Mini Pendants Glass: Etched Opal Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.00
Length 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Antique Bronze
Weight: 5.5
Product Name: One Light Mini Pendant
UPC: 785247124558
Category: Pendants Mini Pendants
Glass: Etched Opal
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762210
Product Name P5043-20 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details